NorComp D-Sub Connector Assemblies 172-E37-203R021

Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 3137FEA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
3137FEA-ND
D-Sub Connector Assemblies 3137FEA-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, Receptacle, 37Pos; Gender Norcomp - 40Y4837 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 37Pos; Gender Norcomp
40Y4837
D Sub Connector, Receptacle, 37Pos; Gender Norcomp 40Y4837
D SUB CONNECTOR, RECEPTACLE, 37POS; Gender:Receptacle; Product Range:172-E M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 37POS; Gender:Receptacle; Product Range:172-E M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
D Sub Conn, Rcpt, 37Pos, Dc, Sldr Cup Rohs Compliant Norcomp - 32AK5130 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 37Pos, Dc, Sldr Cup Rohs Compliant Norcomp
32AK5130
D Sub Conn, Rcpt, 37Pos, Dc, Sldr Cup Rohs Compliant Norcomp 32AK5130
D SUB CONN, RCPT, 37POS, DC, SLDR CUP ROHS COMPLIANT: YES

D SUB CONN, RCPT, 37POS, DC, SLDR CUP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3137FEA-ND 40Y4837 32AK5130
Product Name D-Sub Connector Assemblies D Sub Connector, Receptacle, 37Pos; Gender Norcomp D Sub Conn, Rcpt, 37Pos, Dc, Sldr Cup Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector; IEEE 1394 Connectors, FireWire
Gender Female / Jack
Geometry Right Angle
View Details
Jacks, Plugs - 9386RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
2 suppliers