NorComp D-Sub Connector Assemblies 172-E37-203R011

Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 2137FEA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
2137FEA-ND
D-Sub Connector Assemblies 2137FEA-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, Receptacle, 37Pos; Gender Norcomp - 40Y4836 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 37Pos; Gender Norcomp
40Y4836
D Sub Connector, Receptacle, 37Pos; Gender Norcomp 40Y4836
D SUB CONNECTOR, RECEPTACLE, 37POS; Gender:Receptacle; Product Range:172-E M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 37POS; Gender:Receptacle; Product Range:172-E M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
D Sub Conn, Rcpt, 37Pos, Dc, Sldr Cup Rohs Compliant Norcomp - 32AK5129 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 37Pos, Dc, Sldr Cup Rohs Compliant Norcomp
32AK5129
D Sub Conn, Rcpt, 37Pos, Dc, Sldr Cup Rohs Compliant Norcomp 32AK5129
D SUB CONN, RCPT, 37POS, DC, SLDR CUP ROHS COMPLIANT: YES

D SUB CONN, RCPT, 37POS, DC, SLDR CUP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2137FEA-ND 40Y4836 32AK5129
Product Name D-Sub Connector Assemblies D Sub Connector, Receptacle, 37Pos; Gender Norcomp D Sub Conn, Rcpt, 37Pos, Dc, Sldr Cup Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details