NorComp D-Sub Connector Assemblies 172-E37-103R021

Description
37 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
37 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 3137MEA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
3137MEA-ND
D-Sub Connector Assemblies 3137MEA-ND
37 Position D-Sub Plug, Male Pins Connector

37 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Plug, 37Pos; Gender Norcomp - 40Y4823 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 37Pos; Gender Norcomp
40Y4823
D Sub Connector, Plug, 37Pos; Gender Norcomp 40Y4823
D SUB CONNECTOR, PLUG, 37POS; Gender:Plug; Product Range:172-E M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 37POS; Gender:Plug; Product Range:172-E M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
D Sub Conn, Plug, 37Pos, Dc, Sldr Cup Rohs Compliant Norcomp - 32AK5127 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 37Pos, Dc, Sldr Cup Rohs Compliant Norcomp
32AK5127
D Sub Conn, Plug, 37Pos, Dc, Sldr Cup Rohs Compliant Norcomp 32AK5127
D SUB CONN, PLUG, 37POS, DC, SLDR CUP ROHS COMPLIANT: YES

D SUB CONN, PLUG, 37POS, DC, SLDR CUP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3137MEA-ND 40Y4823 32AK5127
Product Name D-Sub Connector Assemblies D Sub Connector, Plug, 37Pos; Gender Norcomp D Sub Conn, Plug, 37Pos, Dc, Sldr Cup Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data