NorComp D-Sub Connector Assemblies 172-E25-203R021

Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 3125FEA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
3125FEA-ND
D-Sub Connector Assemblies 3125FEA-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 5497-172-E25-203R021-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
5497-172-E25-203R021-ND
D-Sub Connector Assemblies 5497-172-E25-203R021-ND
CONN D-SUB RCPT 25POS PNL MNT

CONN D-SUB RCPT 25POS PNL MNT

Buy Now Datasheet
D Sub Connector, Receptacle, 25Pos; D Sub Connector Type Norcomp - 40Y4809 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 25Pos; D Sub Connector Type Norcomp
40Y4809
D Sub Connector, Receptacle, 25Pos; D Sub Connector Type Norcomp 40Y4809
D SUB CONNECTOR, RECEPTACLE, 25POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172-E M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 25POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172-E M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3125FEA-ND 40Y4809
Product Name D-Sub Connector Assemblies D Sub Connector, Receptacle, 25Pos; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
E-Z-Flex 0.080″ Pin Socket to 0.062″ Pin Socket, Adapter - 9483 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details