NorComp D-Sub Connector Assemblies 172-E25-202R031

Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 4125FER-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4125FER-ND
D-Sub Connector Assemblies 4125FER-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 5497-172-E25-202R031-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
5497-172-E25-202R031-ND
D-Sub Connector Assemblies 5497-172-E25-202R031-ND
CONN D-SUB RCPT 25POS PNL MNT

CONN D-SUB RCPT 25POS PNL MNT

Buy Now Datasheet
D Sub Connector, Receptacle, 25Pos; Gender Norcomp - 40Y4806 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 25Pos; Gender Norcomp
40Y4806
D Sub Connector, Receptacle, 25Pos; Gender Norcomp 40Y4806
D SUB CONNECTOR, RECEPTACLE, 25POS; Gender:Receptacle; Product Range:172-E M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 25POS; Gender:Receptacle; Product Range:172-E M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4125FER-ND 40Y4806
Product Name D-Sub Connector Assemblies D Sub Connector, Receptacle, 25Pos; Gender Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
EP - Connectors according to UIC 541-5 VE -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 250 volts
Current Rating 6.0 to 35.0 amps
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details