NorComp D-Sub Connector Assemblies 172-E25-103R911

Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 102925MEA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
102925MEA-ND
D-Sub Connector Assemblies 102925MEA-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Plug, 25Pos; Gender Norcomp - 40Y4797 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25Pos; Gender Norcomp
40Y4797
D Sub Connector, Plug, 25Pos; Gender Norcomp 40Y4797
D SUB CONNECTOR, PLUG, 25POS; Gender:Plug; Product Range:172-E M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 25POS; Gender:Plug; Product Range:172-E M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 102925MEA-ND 40Y4797
Product Name D-Sub Connector Assemblies D Sub Connector, Plug, 25Pos; Gender Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data