NorComp D-Sub Connector Assemblies 172-E25-103R021

Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 3125MEA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
3125MEA-ND
D-Sub Connector Assemblies 3125MEA-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Plug, 25Pos; Gender Norcomp - 40Y4795 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25Pos; Gender Norcomp
40Y4795
D Sub Connector, Plug, 25Pos; Gender Norcomp 40Y4795
D SUB CONNECTOR, PLUG, 25POS; Gender:Plug; Product Range:172-E M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 25POS; Gender:Plug; Product Range:172-E M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
D Sub Conn, Plug, 25Pos, Db, Sldr Cup Rohs Compliant Norcomp - 31AK6204 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 25Pos, Db, Sldr Cup Rohs Compliant Norcomp
31AK6204
D Sub Conn, Plug, 25Pos, Db, Sldr Cup Rohs Compliant Norcomp 31AK6204
D SUB CONN, PLUG, 25POS, DB, SLDR CUP ROHS COMPLIANT: YES

D SUB CONN, PLUG, 25POS, DB, SLDR CUP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3125MEA-ND 40Y4795 31AK6204
Product Name D-Sub Connector Assemblies D Sub Connector, Plug, 25Pos; Gender Norcomp D Sub Conn, Plug, 25Pos, Db, Sldr Cup Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data