NorComp Connectors 172-E25-103R001

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 172-E25-103R001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors

Connectors

Buy Now
D-Sub Connector Assemblies - 1125MEA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1125MEA-ND
D-Sub Connector Assemblies 1125MEA-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Plug, 25Pos; D Sub Connector Type Norcomp - 40Y4793 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25Pos; D Sub Connector Type Norcomp
40Y4793
D Sub Connector, Plug, 25Pos; D Sub Connector Type Norcomp 40Y4793
D SUB CONNECTOR, PLUG, 25POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:172-E M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 25POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:172-E M Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site
Standard D Sub Connector, Norcomp - 172 Series, Db, Plug, 25, Steel Body, Solder Rohs Compliant Norcomp - 07W7567 - Newark, An Avnet Company
Chicago, IL, United States
Standard D Sub Connector, Norcomp - 172 Series, Db, Plug, 25, Steel Body, Solder Rohs Compliant Norcomp
07W7567
Standard D Sub Connector, Norcomp - 172 Series, Db, Plug, 25, Steel Body, Solder Rohs Compliant Norcomp 07W7567
Standard D Sub Connector, NORCOMP - 172 Series, DB, Plug, 25, Steel Body, Solder RoHS Compliant: Yes

Standard D Sub Connector, NORCOMP - 172 Series, DB, Plug, 25, Steel Body, Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 172-E25-103R001 1125MEA-ND 40Y4793 07W7567
Product Name Connectors D-Sub Connector Assemblies D Sub Connector, Plug, 25Pos; D Sub Connector Type Norcomp Standard D Sub Connector, Norcomp - 172 Series, Db, Plug, 25, Steel Body, Solder Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount Cable Mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Plugs and Receptacles - 486-3-104-047-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details