NorComp D-Sub Connector Assemblies 172-E15-203R021

Description
15 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
15 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 3115FEA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
3115FEA-ND
D-Sub Connector Assemblies 3115FEA-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, Receptacle, 15Pos; Gender Norcomp - 40Y4781 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 15Pos; Gender Norcomp
40Y4781
D Sub Connector, Receptacle, 15Pos; Gender Norcomp 40Y4781
D SUB CONNECTOR, RECEPTACLE, 15POS; Gender:Receptacle; Product Range:172-E M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 15POS; Gender:Receptacle; Product Range:172-E M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3115FEA-ND 40Y4781
Product Name D-Sub Connector Assemblies D Sub Connector, Receptacle, 15Pos; Gender Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC 90° Plug - 150113 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details