NorComp D-Sub Connector Assemblies 172-E15-203R001

Description
15 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
15 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1115FEA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1115FEA-ND
D-Sub Connector Assemblies 1115FEA-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, Receptacle, 15Pos; Gender Norcomp - 40Y4779 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 15Pos; Gender Norcomp
40Y4779
D Sub Connector, Receptacle, 15Pos; Gender Norcomp 40Y4779
D SUB CONNECTOR, RECEPTACLE, 15POS; Gender:Receptacle; Product Range:172-E M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 15POS; Gender:Receptacle; Product Range:172-E M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
D Sub Connector, Norcomp - 172 Series, Da, Receptacle, 15, Steel, Solder Rohs Compliant Norcomp - 07W7566 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Norcomp - 172 Series, Da, Receptacle, 15, Steel, Solder Rohs Compliant Norcomp
07W7566
D Sub Connector, Norcomp - 172 Series, Da, Receptacle, 15, Steel, Solder Rohs Compliant Norcomp 07W7566
D Sub Connector, NORCOMP - 172 Series, DA, Receptacle, 15, Steel, Solder RoHS Compliant: Yes

D Sub Connector, NORCOMP - 172 Series, DA, Receptacle, 15, Steel, Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1115FEA-ND 40Y4779 07W7566
Product Name D-Sub Connector Assemblies D Sub Connector, Receptacle, 15Pos; Gender Norcomp D Sub Connector, Norcomp - 172 Series, Da, Receptacle, 15, Steel, Solder Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data