NorComp D-Sub Connector Assemblies 172-E15-202R011

Description
15 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
15 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 2115FER-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
2115FER-ND
D-Sub Connector Assemblies 2115FER-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 5497-172-E15-202R011-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
5497-172-E15-202R011-ND
D-Sub Connector Assemblies 5497-172-E15-202R011-ND
CONN D-SUB RCPT 15POS PNL MNT

CONN D-SUB RCPT 15POS PNL MNT

Buy Now Datasheet
D Sub Connector, Receptacle, 15Pos; Gender Norcomp - 40Y4776 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 15Pos; Gender Norcomp
40Y4776
D Sub Connector, Receptacle, 15Pos; Gender Norcomp 40Y4776
D SUB CONNECTOR, RECEPTACLE, 15POS; Gender:Receptacle; Product Range:172-E M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 15POS; Gender:Receptacle; Product Range:172-E M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2115FER-ND 40Y4776
Product Name D-Sub Connector Assemblies D Sub Connector, Receptacle, 15Pos; Gender Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products