NorComp D-Sub Connector Assemblies 172-E15-103R021

Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 3115MEA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
3115MEA-ND
D-Sub Connector Assemblies 3115MEA-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Plug, 15Pos; Gender Norcomp - 40Y4767 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 15Pos; Gender Norcomp
40Y4767
D Sub Connector, Plug, 15Pos; Gender Norcomp 40Y4767
D SUB CONNECTOR, PLUG, 15POS; Gender:Plug; Product Range:172-E M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 15POS; Gender:Plug; Product Range:172-E M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3115MEA-ND 40Y4767
Product Name D-Sub Connector Assemblies D Sub Connector, Plug, 15Pos; Gender Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.50mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 6.0 amps
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details