NorComp D-Sub Connector Assemblies 172-E15-103R011

Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 2115MEA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
2115MEA-ND
D-Sub Connector Assemblies 2115MEA-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Plug, 15Pos; Gender Norcomp - 40Y4766 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 15Pos; Gender Norcomp
40Y4766
D Sub Connector, Plug, 15Pos; Gender Norcomp 40Y4766
D SUB CONNECTOR, PLUG, 15POS; Gender:Plug; Product Range:172-E M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 15POS; Gender:Plug; Product Range:172-E M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
D Sub Conn, Plug, 15Pos, Da, Sldr Cup Rohs Compliant Norcomp - 31AK6197 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 15Pos, Da, Sldr Cup Rohs Compliant Norcomp
31AK6197
D Sub Conn, Plug, 15Pos, Da, Sldr Cup Rohs Compliant Norcomp 31AK6197
D SUB CONN, PLUG, 15POS, DA, SLDR CUP ROHS COMPLIANT: YES

D SUB CONN, PLUG, 15POS, DA, SLDR CUP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2115MEA-ND 40Y4766 31AK6197
Product Name D-Sub Connector Assemblies D Sub Connector, Plug, 15Pos; Gender Norcomp D Sub Conn, Plug, 15Pos, Da, Sldr Cup Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details