NorComp D-Sub Connector Assemblies 172-E15-103R001

Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1115MEA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1115MEA-ND
D-Sub Connector Assemblies 1115MEA-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Plug, 15Pos; D Sub Connector Type Norcomp - 40Y4765 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 15Pos; D Sub Connector Type Norcomp
40Y4765
D Sub Connector, Plug, 15Pos; D Sub Connector Type Norcomp 40Y4765
D SUB CONNECTOR, PLUG, 15POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:172-E M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 15POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:172-E M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site
D Sub Connector, Norcomp - 172 Series, Da, Plug, 15, Steel, Solder Rohs Compliant Norcomp - 07W7565 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Norcomp - 172 Series, Da, Plug, 15, Steel, Solder Rohs Compliant Norcomp
07W7565
D Sub Connector, Norcomp - 172 Series, Da, Plug, 15, Steel, Solder Rohs Compliant Norcomp 07W7565
D Sub Connector, NORCOMP - 172 Series, DA, Plug, 15, Steel, Solder RoHS Compliant: Yes

D Sub Connector, NORCOMP - 172 Series, DA, Plug, 15, Steel, Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1115MEA-ND 40Y4765 07W7565
Product Name D-Sub Connector Assemblies D Sub Connector, Plug, 15Pos; D Sub Connector Type Norcomp D Sub Connector, Norcomp - 172 Series, Da, Plug, 15, Steel, Solder Rohs Compliant Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount Cable Mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.50mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 6.0 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190519A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details