NorComp D Sub Connector, Plug, 37Pos; Gender Norcomp 172-037-112R051

Description
D SUB CONNECTOR, PLUG, 37POS; Gender:Plug; Product Range:172 M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Through Hole; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
D SUB CONNECTOR, PLUG, 37POS; Gender:Plug; Product Range:172 M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Through Hole; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Plug, 37Pos; Gender Norcomp - 40Y4987 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 37Pos; Gender Norcomp
40Y4987
D Sub Connector, Plug, 37Pos; Gender Norcomp 40Y4987
D SUB CONNECTOR, PLUG, 37POS; Gender:Plug; Product Range:172 M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Through Hole; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 37POS; Gender:Plug; Product Range:172 M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Through Hole; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40Y4987
Product Name D Sub Connector, Plug, 37Pos; Gender Norcomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - RF Micro Coaxial Switches - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details