EDAC, Inc. Card Edge, Micro Tca, Header, 170Pos; Product Range Edac 171-170-231-012

Description
CARD EDGE, MICRO TCA, HEADER, 170POS; Product Range:171 Series; No. of Contacts:170Contacts ; Pitch Spacing:-; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:6Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CARD EDGE, MICRO TCA, HEADER, 170POS; Product Range:171 Series; No. of Contacts:170Contacts ; Pitch Spacing:-; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:6Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge, Micro Tca, Header, 170Pos; Product Range Edac - 78AC5780 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge, Micro Tca, Header, 170Pos; Product Range Edac
78AC5780
Card Edge, Micro Tca, Header, 170Pos; Product Range Edac 78AC5780
CARD EDGE, MICRO TCA, HEADER, 170POS; Product Range:171 Series; No. of Contacts:170Contacts ; Pitch Spacing:-; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:6Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE, MICRO TCA, HEADER, 170POS; Product Range:171 Series; No. of Contacts:170Contacts; Pitch Spacing:-; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:6Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78AC5780
Product Name Card Edge, Micro Tca, Header, 170Pos; Product Range Edac
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Forked Turret Terminal .145
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Rectangular Connector Accessories - 1028-041-0205 - ODG (Origin Data Global)
Specs
Features 180° Cable Exit
Number of Contacts 2
View Details
3000 QFP & TQFP -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 65 milliohms
Operating Temperature 150 C (302 F)
View Details