NorComp D Sub Contact, Socket, 26-20Awg, Crimp; For Use With Norcomp 170-202-170L003

Description
D SUB CONTACT, SOCKET, 26-20AWG, CRIMP; For Use With:Norcomp 170 Series D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG RoHS Compliant: Yes
Description
D SUB CONTACT, SOCKET, 26-20AWG, CRIMP; For Use With:Norcomp 170 Series D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, 26-20Awg, Crimp; For Use With Norcomp - 40Y4611 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 26-20Awg, Crimp; For Use With Norcomp
40Y4611
D Sub Contact, Socket, 26-20Awg, Crimp; For Use With Norcomp 40Y4611
D SUB CONTACT, SOCKET, 26-20AWG, CRIMP; For Use With:Norcomp 170 Series D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 26-20AWG, CRIMP; For Use With:Norcomp 170 Series D Sub Housing Connectors; Contact Gender:Socket; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 40Y4611
Product Name D Sub Contact, Socket, 26-20Awg, Crimp; For Use With Norcomp
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Circular Contact, Pin, Crimp, 12Awg; Product Range Deutsch Te Connectivity - 73AH7456 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Pin; Pin
View Details
Tungsten-Rhenium Wire -  - Rhenium Alloys, Inc.
Rhenium Alloys, Inc.
Specs
Type Cathodic Emitters / Filaments
Material Tungsten
Shape / Form Bar Stock (optional feature); Wire
View Details