NorComp D Sub Contact, Pin, 26-20Awg, Crimp; For Use With Norcomp 170-201-170L003

Description
D SUB CONTACT, PIN, 26-20AWG, CRIMP; For Use With:Norcomp 170 Series D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes
Description
D SUB CONTACT, PIN, 26-20AWG, CRIMP; For Use With:Norcomp 170 Series D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, 26-20Awg, Crimp; For Use With Norcomp - 40Y4609 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 26-20Awg, Crimp; For Use With Norcomp
40Y4609
D Sub Contact, Pin, 26-20Awg, Crimp; For Use With Norcomp 40Y4609
D SUB CONTACT, PIN, 26-20AWG, CRIMP; For Use With:Norcomp 170 Series D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes

D SUB CONTACT, PIN, 26-20AWG, CRIMP; For Use With:Norcomp 170 Series D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 40Y4609
Product Name D Sub Contact, Pin, 26-20Awg, Crimp; For Use With Norcomp
Type Contact
Unlock Full Specs
to access all available technical data