NorComp D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Norcomp 170-101-170L001

Description
D SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:Norcomp 170 Series D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes
Description
D SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:Norcomp 170 Series D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Norcomp - 40Y4604 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Norcomp
40Y4604
D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Norcomp 40Y4604
D SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:Norcomp 170 Series D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

D SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:Norcomp 170 Series D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site
Contact, Crimp, Plug, 28-24Awg; For Use With Norcomp - 67W0524 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Plug, 28-24Awg; For Use With Norcomp
67W0524
Contact, Crimp, Plug, 28-24Awg; For Use With Norcomp 67W0524
CONTACT, CRIMP, PLUG, 28-24AWG; For Use With:Norcomp 170 Series D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact RoHS Compliant: Yes

CONTACT, CRIMP, PLUG, 28-24AWG; For Use With:Norcomp 170 Series D Sub Housing Connectors; Contact Gender:Pin; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 40Y4604
Product Name D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Norcomp
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2312435-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
CDA 101 OFHC Copper - 499T - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Cu
Shape / Form 3/4" x 1"
View Details