NorComp D Sub Shell, Size Dd, Steel; No. Of Positions Norcomp 170-050-272L020

Description
D SUB SHELL, SIZE DD, STEEL; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:170 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
D SUB SHELL, SIZE DD, STEEL; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:170 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Size Dd, Steel; No. Of Positions Norcomp - 40Y4598 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Size Dd, Steel; No. Of Positions Norcomp
40Y4598
D Sub Shell, Size Dd, Steel; No. Of Positions Norcomp 40Y4598
D SUB SHELL, SIZE DD, STEEL; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:170 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB SHELL, SIZE DD, STEEL; No. of Positions:50Positions; Connector Type:D Sub; Connector Shell Size:DD; Product Range:170 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 40Y4598
Product Name D Sub Shell, Size Dd, Steel; No. Of Positions Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details