NorComp D Sub Shell, Size Dd, Steel; No. Of Positions Norcomp 170-050-173L030

Description
D SUB SHELL, SIZE DD, STEEL; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:170 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
D SUB SHELL, SIZE DD, STEEL; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:170 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Size Dd, Steel; No. Of Positions Norcomp - 40Y4595 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Size Dd, Steel; No. Of Positions Norcomp
40Y4595
D Sub Shell, Size Dd, Steel; No. Of Positions Norcomp 40Y4595
D SUB SHELL, SIZE DD, STEEL; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:170 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB SHELL, SIZE DD, STEEL; No. of Positions:50Positions; Connector Type:D Sub; Connector Shell Size:DD; Product Range:170 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site
D Sub Housing, Plug, 50Pos, Dd Rohs Compliant Norcomp - 32AK5118 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, Plug, 50Pos, Dd Rohs Compliant Norcomp
32AK5118
D Sub Housing, Plug, 50Pos, Dd Rohs Compliant Norcomp 32AK5118
D SUB HOUSING, PLUG, 50POS, DD ROHS COMPLIANT: YES

D SUB HOUSING, PLUG, 50POS, DD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 40Y4595
Product Name D Sub Shell, Size Dd, Steel; No. Of Positions Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63 mm (2.48 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details