NorComp D Sub Shell, Size Dc, Steel; No. Of Positions Norcomp 170-037-272L010

Description
D SUB SHELL, SIZE DC, STEEL; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:170 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
D SUB SHELL, SIZE DC, STEEL; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:170 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Size Dc, Steel; No. Of Positions Norcomp - 40Y4581 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Size Dc, Steel; No. Of Positions Norcomp
40Y4581
D Sub Shell, Size Dc, Steel; No. Of Positions Norcomp 40Y4581
D SUB SHELL, SIZE DC, STEEL; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:170 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB SHELL, SIZE DC, STEEL; No. of Positions:37Positions; Connector Type:D Sub; Connector Shell Size:DC; Product Range:170 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 40Y4581
Product Name D Sub Shell, Size Dc, Steel; No. Of Positions Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 185 mm (7.28 inch)
Bearing Bore / Ring O.D. 6.69 inch (170 mm)
View Details