NorComp D Sub Shell, Size Db, Steel; No. Of Positions Norcomp 170-025-173L000

Description
D SUB SHELL, SIZE DB, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:170 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
D SUB SHELL, SIZE DB, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:170 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Size Db, Steel; No. Of Positions Norcomp - 40Y4561 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Size Db, Steel; No. Of Positions Norcomp
40Y4561
D Sub Shell, Size Db, Steel; No. Of Positions Norcomp 40Y4561
D SUB SHELL, SIZE DB, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:170 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB SHELL, SIZE DB, STEEL; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:170 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site
D Sub Connector Housing, Crimp, 170 Series, D Sub, Db, Plug, 25, Steel Body Rohs Compliant Norcomp - 67W0518 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Housing, Crimp, 170 Series, D Sub, Db, Plug, 25, Steel Body Rohs Compliant Norcomp
67W0518
D Sub Connector Housing, Crimp, 170 Series, D Sub, Db, Plug, 25, Steel Body Rohs Compliant Norcomp 67W0518
D Sub Connector Housing, Crimp, 170 Series, D Sub, DB, Plug, 25, Steel Body RoHS Compliant: Yes

D Sub Connector Housing, Crimp, 170 Series, D Sub, DB, Plug, 25, Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 40Y4561
Product Name D Sub Shell, Size Db, Steel; No. Of Positions Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details