NorComp D Sub Shell, Size Db, Steel; No. Of Positions Norcomp 170-025-172L020

Description
D SUB SHELL, SIZE DB, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:170 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
D SUB SHELL, SIZE DB, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:170 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Size Db, Steel; No. Of Positions Norcomp - 40Y4559 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Size Db, Steel; No. Of Positions Norcomp
40Y4559
D Sub Shell, Size Db, Steel; No. Of Positions Norcomp 40Y4559
D SUB SHELL, SIZE DB, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:170 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB SHELL, SIZE DB, STEEL; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:170 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 40Y4559
Product Name D Sub Shell, Size Db, Steel; No. Of Positions Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63 mm (2.48 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details