NorComp D Sub Connector Housing, Crimp, 170 Series, D Sub, Da, Plug, 15, Steel Body Rohs Compliant Norcomp 170-015-173L000

Description
D Sub Connector Housing, Crimp, 170 Series, D Sub, DA, Plug, 15, Steel Body RoHS Compliant: Yes
Description
D Sub Connector Housing, Crimp, 170 Series, D Sub, DA, Plug, 15, Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector Housing, Crimp, 170 Series, D Sub, Da, Plug, 15, Steel Body Rohs Compliant Norcomp - 67W0516 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Housing, Crimp, 170 Series, D Sub, Da, Plug, 15, Steel Body Rohs Compliant Norcomp
67W0516
D Sub Connector Housing, Crimp, 170 Series, D Sub, Da, Plug, 15, Steel Body Rohs Compliant Norcomp 67W0516
D Sub Connector Housing, Crimp, 170 Series, D Sub, DA, Plug, 15, Steel Body RoHS Compliant: Yes

D Sub Connector Housing, Crimp, 170 Series, D Sub, DA, Plug, 15, Steel Body RoHS Compliant: Yes

Supplier's Site
D Sub Shell, Size Da, Steel; No. Of Positions Norcomp - 40Y4545 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Size Da, Steel; No. Of Positions Norcomp
40Y4545
D Sub Shell, Size Da, Steel; No. Of Positions Norcomp 40Y4545
D SUB SHELL, SIZE DA, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:170 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB SHELL, SIZE DA, STEEL; No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:DA; Product Range:170 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 67W0516
Product Name D Sub Connector Housing, Crimp, 170 Series, D Sub, Da, Plug, 15, Steel Body Rohs Compliant Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details