170-009-273L010 -- D SUB SHELL, SIZE DE, STEEL; NO. OF POSITIONS NORCOMP
NorCompD Sub Shell, Size De, Steel; No. Of Positions Norcomp170-009-273L010
Description
D SUB SHELL, SIZE DE, STEEL; No. of Positions:9Positions
; Connector Type:D Sub; Connector Shell Size:DE; Product Range:170 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Newark, An Avnet Company
Done
Description
D SUB SHELL, SIZE DE, STEEL; No. of Positions:9Positions
; Connector Type:D Sub; Connector Shell Size:DE; Product Range:170 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
D Sub Shell, Size De, Steel; No. Of Positions Norcomp
40Y4538
D Sub Shell, Size De, Steel; No. Of Positions Norcomp
40Y4538
D SUB SHELL, SIZE DE, STEEL; No. of Positions:9Positions
; Connector Type:D Sub; Connector Shell Size:DE; Product Range:170 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
D SUB SHELL, SIZE DE, STEEL; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:170 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Bearing Rings, Housings, and Flanges
Product Number
40Y4538
Product Name
D Sub Shell, Size De, Steel; No. Of Positions Norcomp