NorComp D Sub Shell, Size De, Steel; No. Of Positions Norcomp 170-009-273L000

Description
D SUB SHELL, SIZE DE, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:170 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
D SUB SHELL, SIZE DE, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:170 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Size De, Steel; No. Of Positions Norcomp - 40Y4537 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Size De, Steel; No. Of Positions Norcomp
40Y4537
D Sub Shell, Size De, Steel; No. Of Positions Norcomp 40Y4537
D SUB SHELL, SIZE DE, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:170 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB SHELL, SIZE DE, STEEL; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:170 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site
D Sub Connector Housing, Crimp, 170 Series, D Sub, De, Receptacle, 9, Steel Body Rohs Compliant Norcomp - 67W0515 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Housing, Crimp, 170 Series, D Sub, De, Receptacle, 9, Steel Body Rohs Compliant Norcomp
67W0515
D Sub Connector Housing, Crimp, 170 Series, D Sub, De, Receptacle, 9, Steel Body Rohs Compliant Norcomp 67W0515
D Sub Connector Housing, Crimp, 170 Series, D Sub, DE, Receptacle, 9, Steel Body RoHS Compliant: Yes

D Sub Connector Housing, Crimp, 170 Series, D Sub, DE, Receptacle, 9, Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 40Y4537
Product Name D Sub Shell, Size De, Steel; No. Of Positions Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 130 mm (5.12 inch)
Bearing Bore / Ring O.D. 4.72 inch (120 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details