NorComp D Sub Shell, Size De, Steel; No. Of Positions Norcomp 170-009-173L030

Description
D SUB SHELL, SIZE DE, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:170 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
D SUB SHELL, SIZE DE, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:170 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Size De, Steel; No. Of Positions Norcomp - 40Y4532 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Size De, Steel; No. Of Positions Norcomp
40Y4532
D Sub Shell, Size De, Steel; No. Of Positions Norcomp 40Y4532
D SUB SHELL, SIZE DE, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:170 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB SHELL, SIZE DE, STEEL; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:170 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site
D Sub Housing, Plug, 9Pos, De Rohs Compliant Norcomp - 32AK5106 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, Plug, 9Pos, De Rohs Compliant Norcomp
32AK5106
D Sub Housing, Plug, 9Pos, De Rohs Compliant Norcomp 32AK5106
D SUB HOUSING, PLUG, 9POS, DE ROHS COMPLIANT: YES

D SUB HOUSING, PLUG, 9POS, DE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 40Y4532
Product Name D Sub Shell, Size De, Steel; No. Of Positions Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details