NorComp D Sub Shell, Size De, Steel; No. Of Positions Norcomp 170-009-173L020

Description
D SUB SHELL, SIZE DE, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:170 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
D SUB SHELL, SIZE DE, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:170 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Size De, Steel; No. Of Positions Norcomp - 40Y4531 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Size De, Steel; No. Of Positions Norcomp
40Y4531
D Sub Shell, Size De, Steel; No. Of Positions Norcomp 40Y4531
D SUB SHELL, SIZE DE, STEEL; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:170 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB SHELL, SIZE DE, STEEL; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:170 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site
D Sub Housing, Plug, 9Pos, De Rohs Compliant Norcomp - 32AK5105 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, Plug, 9Pos, De Rohs Compliant Norcomp
32AK5105
D Sub Housing, Plug, 9Pos, De Rohs Compliant Norcomp 32AK5105
D SUB HOUSING, PLUG, 9POS, DE ROHS COMPLIANT: YES

D SUB HOUSING, PLUG, 9POS, DE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 40Y4531
Product Name D Sub Shell, Size De, Steel; No. Of Positions Norcomp
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 415 mm (16.34 inch)
Bearing Bore / Ring O.D. 14.96 inch (380 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details