NorComp D-Sub, D-Shaped Connector Housings 170-009-171L010

Description
Plug for Male Contacts Housing D-Sub Connector 9 Position
Request a Quote Datasheet
Description
Plug for Male Contacts Housing D-Sub Connector 9 Position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Housings - 2709MA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
2709MA-ND
D-Sub, D-Shaped Connector Housings 2709MA-ND
Plug for Male Contacts Housing D-Sub Connector 9 Position

Plug for Male Contacts Housing D-Sub Connector 9 Position

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 2709MA-ND
Product Name D-Sub, D-Shaped Connector Housings
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Accessories - 70526BLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1411/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
3 suppliers