NorComp Grommet, Black; Grommet Type Norcomp 162-000-037R000

Description
GROMMET, BLACK; Grommet Type:Open Sleeved; Cable Diameter Min:7.62mm; Cable Diameter Max:12.45mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
GROMMET, BLACK; Grommet Type:Open Sleeved; Cable Diameter Min:7.62mm; Cable Diameter Max:12.45mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet, Black; Grommet Type Norcomp - 40Y8060 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Black; Grommet Type Norcomp
40Y8060
Grommet, Black; Grommet Type Norcomp 40Y8060
GROMMET, BLACK; Grommet Type:Open Sleeved; Cable Diameter Min:7.62mm; Cable Diameter Max:12.45mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, BLACK; Grommet Type:Open Sleeved; Cable Diameter Min:7.62mm; Cable Diameter Max:12.45mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 40Y8060
Product Name Grommet, Black; Grommet Type Norcomp
Material Other; PVC (Polyvinylchloride)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-2-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 25.973 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - V2000/DBE - V2000/DBE - Sugatsune America, Inc.
Specs
Overall Thickness 1.12 inch (28.57 mm)
Material Plastic
View Details