EDAC, Inc. Card Edge, R/a, Header, 30Pos, 4Mm; Product Range Edac 151-832-426-900

Description
CARD EDGE, R/A, HEADER, 30POS, 4MM; Product Range:151 Series; No. of Contacts:30Contacts; Pitch Spacing:4mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CARD EDGE, R/A, HEADER, 30POS, 4MM; Product Range:151 Series; No. of Contacts:30Contacts; Pitch Spacing:4mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge, R/a, Header, 30Pos, 4Mm; Product Range Edac - 78AC5779 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge, R/a, Header, 30Pos, 4Mm; Product Range Edac
78AC5779
Card Edge, R/a, Header, 30Pos, 4Mm; Product Range Edac 78AC5779
CARD EDGE, R/A, HEADER, 30POS, 4MM; Product Range:151 Series; No. of Contacts:30Contacts; Pitch Spacing:4mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE, R/A, HEADER, 30POS, 4MM; Product Range:151 Series; No. of Contacts:30Contacts; Pitch Spacing:4mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78AC5779
Product Name Card Edge, R/a, Header, 30Pos, 4Mm; Product Range Edac
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
IC Socket Adapters - 9195532 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Mounting Surface mount
View Details
16+4 Pos. Female Cable Housing, Screw-Lok Reverse Fix - G125-22496F2-04-16-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details