EDAC, Inc. Connector Housing, Rcpt, 16Pos, 2Mm; Product Range Edac 140-516-210-011

Description
CONNECTOR HOUSING, RCPT, 16POS, 2MM; Product Range:140 Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2mm; For Use With:EDAC 140 Series 140-941-290 Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 16POS, 2MM; Product Range:140 Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2mm; For Use With:EDAC 140 Series 140-941-290 Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 16Pos, 2Mm; Product Range Edac - 92AH7951 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 16Pos, 2Mm; Product Range Edac
92AH7951
Connector Housing, Rcpt, 16Pos, 2Mm; Product Range Edac 92AH7951
CONNECTOR HOUSING, RCPT, 16POS, 2MM; Product Range:140 Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:2mm; For Use With:EDAC 140 Series 140-941-290 Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 16POS, 2MM; Product Range:140 Series; Gender:Receptacle; No. of Positions:16Positions; Pitch Spacing:2mm; For Use With:EDAC 140 Series 140-941-290 Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92AH7951
Product Name Connector Housing, Rcpt, 16Pos, 2Mm; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details