The Pin Header Connector, part number 92AH7949, features a 2mm contact spacing and is designed for wire-to-board applications. It accommodates a PCB thickness of 0.047,Äù (1.2mm) to 0.062,Äù (1.6mm) and has a low-profile insulator body measuring 0.185,Äù (4.7mm) in width and 0.240,Äù (6.10mm) in height. The connector is made from brass with tin plating for the male header contacts, ensuring a current rating of 2 amps and a voltage rating of 100 V. It offers a dielectric withstand voltage of 800 V AC rms and an insulation resistance of at least 1000 megaohms. The operating temperature range is from -40°C to +105°C, making it suitable for various environments. This connector is compatible with wire sizes AWG #30 to #24 and is designed for high-density connections on PCBs.
"Connector Header Surface Mount 15 position 0.079"" (2.00mm)"
PIN HEADER CONN, BRASS, 15POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-140-515-417-011TR-ND | 92AH7949 |
| Product Name | Headers, Male Pins | Pin Header Conn, Brass, 15Pos, 1Row, 2Mm; Connector Systems Edac |
| Connector Type | Header Connector; Header | Wire to Board Connector |
| Mounting | Surface Mount | |
| Voltage Rating | 100 volts |