The Pin Header Connector, part number 92AH7944, features a 2mm contact spacing and is designed for wire-to-board applications. It accommodates a PCB thickness of 0.047,Äù (1.2mm) to 0.062,Äù (1.6mm) and has a low-profile insulator body measuring 0.185,Äù (4.7mm) in width and 0.240,Äù (6.10mm) in height. The connector is made from brass with tin plating for the male header contacts and is rated for a current of 2 amps and a voltage of 100 V. It offers a dielectric withstand voltage of 800 V AC rms and an insulation resistance of at least 1000 megaohms. The operating temperature range is from -40°C to +105°C, and it is compatible with wire sizes AWG #30 to #24. This connector is suitable for high-density connections and is available in both top entry and side entry configurations.
"Connector Header Surface Mount, Right Angle 13 position 0.079"" (2.00mm)"
PIN HEADER CONN, BRASS, 13POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-140-513-417-060TR-ND | 92AH7944 |
| Product Name | Headers, Male Pins | Pin Header Conn, Brass, 13Pos, 1Row, 2Mm; Connector Systems Edac |
| Connector Type | Header Connector; Header | Wire to Board Connector |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 100 volts |