EDAC, Inc. Connector Housing, Rcpt, 12Pos, 2Mm; Product Range Edac 140-512-210-011

Description
CONNECTOR HOUSING, RCPT, 12POS, 2MM; Product Range:140 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2mm; For Use With:EDAC 140 Series 140-941-290 Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 12POS, 2MM; Product Range:140 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2mm; For Use With:EDAC 140 Series 140-941-290 Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 12Pos, 2Mm; Product Range Edac - 92AH7935 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 12Pos, 2Mm; Product Range Edac
92AH7935
Connector Housing, Rcpt, 12Pos, 2Mm; Product Range Edac 92AH7935
CONNECTOR HOUSING, RCPT, 12POS, 2MM; Product Range:140 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:2mm; For Use With:EDAC 140 Series 140-941-290 Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 12POS, 2MM; Product Range:140 Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:2mm; For Use With:EDAC 140 Series 140-941-290 Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92AH7935
Product Name Connector Housing, Rcpt, 12Pos, 2Mm; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details