EDAC, Inc. Headers, Male Pins 140-511-415-100

Description
"Connector Header Through Hole, Right Angle 11 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 11 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 151-140-511-415-100-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
151-140-511-415-100-ND
Headers, Male Pins 151-140-511-415-100-ND
"Connector Header Through Hole, Right Angle 11 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 11 position 0.079"" (2.00mm)"

Buy Now Datasheet
Pin Header Conn, Brass, 11Pos, 1Row, 2Mm; Connector Systems Edac - 92AH7931 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header Conn, Brass, 11Pos, 1Row, 2Mm; Connector Systems Edac
92AH7931
Pin Header Conn, Brass, 11Pos, 1Row, 2Mm; Connector Systems Edac 92AH7931
PIN HEADER CONN, BRASS, 11POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:140 Series RoHS Compliant: Yes

PIN HEADER CONN, BRASS, 11POS, 1ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:140 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-140-511-415-100-ND 92AH7931
Product Name Headers, Male Pins Pin Header Conn, Brass, 11Pos, 1Row, 2Mm; Connector Systems Edac
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole, Right Angle
Voltage Rating 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1269-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A55200-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51764-10200402A0LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 4 #
View Details
3 suppliers
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details