EDAC, Inc. PCB Headers 140-510-415-001

Description
EDAC 140-510-415-001 PCB Header
Request a Quote Datasheet
Description
EDAC 140-510-415-001 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2388362 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2388362
PCB Headers 2388362
EDAC 140-510-415-001 PCB Header

EDAC 140-510-415-001 PCB Header

Supplier's Site
PCB Headers - 2388363 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2388363
PCB Headers 2388363
EDAC 140-510-415-001 PCB Header

EDAC 140-510-415-001 PCB Header

Supplier's Site
Headers, Male Pins - 151-140-510-415-001-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
151-140-510-415-001-ND
Headers, Male Pins 151-140-510-415-001-ND
"Connector Header Through Hole 10 position 0.079"" (2.00mm)"

"Connector Header Through Hole 10 position 0.079"" (2.00mm)"

Buy Now Datasheet
Pin Header Conn, Brass, 10Pos, 1Row, 2Mm; Connector Systems Edac - 92AH7923 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header Conn, Brass, 10Pos, 1Row, 2Mm; Connector Systems Edac
92AH7923
Pin Header Conn, Brass, 10Pos, 1Row, 2Mm; Connector Systems Edac 92AH7923
PIN HEADER CONN, BRASS, 10POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:140 Series RoHS Compliant: Yes

PIN HEADER CONN, BRASS, 10POS, 1ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:140 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2388362 151-140-510-415-001-ND 92AH7923
Product Name PCB Headers Headers, Male Pins Pin Header Conn, Brass, 10Pos, 1Row, 2Mm; Connector Systems Edac
Geometry Straight
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Category RF and Microwave Connector
Connector Type MCX; MMCX; SMA; SMB; SMC
Termination Through Hole
View Details
Quick Connects, Quick Disconnect Connectors - 36-1211-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
Rectangular Connectors - 103638-4 - 813583-103638-4 - Win Source Electronics
Specs
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Through Hole
View Details
4 suppliers
PCB Connectors - NCS-ML4G-M - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details