EDAC, Inc. Connector Housing, Rcpt, 9Pos, 2Mm; Product Range Edac 140-509-210-011

Description
CONNECTOR HOUSING, RCPT, 9POS, 2MM; Product Range:140 Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:2mm; For Use With:EDAC 140 Series 140-941-290 Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 9POS, 2MM; Product Range:140 Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:2mm; For Use With:EDAC 140 Series 140-941-290 Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 9Pos, 2Mm; Product Range Edac - 92AH7914 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 9Pos, 2Mm; Product Range Edac
92AH7914
Connector Housing, Rcpt, 9Pos, 2Mm; Product Range Edac 92AH7914
CONNECTOR HOUSING, RCPT, 9POS, 2MM; Product Range:140 Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:2mm; For Use With:EDAC 140 Series 140-941-290 Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 9POS, 2MM; Product Range:140 Series; Gender:Receptacle; No. of Positions:9Positions; Pitch Spacing:2mm; For Use With:EDAC 140 Series 140-941-290 Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92AH7914
Product Name Connector Housing, Rcpt, 9Pos, 2Mm; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details