EDAC, Inc. Headers, Male Pins 140-508-415-101

Description
"Connector Header Through Hole 8 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 8 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 151-140-508-415-101-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
151-140-508-415-101-ND
Headers, Male Pins 151-140-508-415-101-ND
"Connector Header Through Hole 8 position 0.079"" (2.00mm)"

"Connector Header Through Hole 8 position 0.079"" (2.00mm)"

Buy Now Datasheet
Pin Header Conn, Brass, 8Pos, 1Row, 2Mm; Connector Systems Edac - 92AH7911 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header Conn, Brass, 8Pos, 1Row, 2Mm; Connector Systems Edac
92AH7911
Pin Header Conn, Brass, 8Pos, 1Row, 2Mm; Connector Systems Edac 92AH7911
PIN HEADER CONN, BRASS, 8POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:140 Series RoHS Compliant: Yes

PIN HEADER CONN, BRASS, 8POS, 1ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:140 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-140-508-415-101-ND 92AH7911
Product Name Headers, Male Pins Pin Header Conn, Brass, 8Pos, 1Row, 2Mm; Connector Systems Edac
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26721-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NC1-FL2G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details
PwrBlade ® - 51915-096LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
MINI DIN JACK 4 POSITIONS - 80203-508B4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details