"Connector Header Through Hole 8 position 0.079"" (2.00mm)"
PIN HEADER CONN, BRASS, 8POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-140-508-415-001-ND | 92AH7909 |
| Product Name | Headers, Male Pins | Pin Header Conn, Brass, 8Pos, 1Row, 2Mm; Connector Systems Edac |
| Connector Type | Header Connector; Header | Wire to Board Connector |
| Mounting | Through Hole | |
| Voltage Rating | 100 volts |