EDAC, Inc. Headers, Male Pins 140-508-415-000

Description
"Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 151-140-508-415-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
151-140-508-415-000-ND
Headers, Male Pins 151-140-508-415-000-ND
"Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)"

Buy Now Datasheet
Pin Header Conn, Brass, 8Pos, 1Row, 2Mm; Connector Systems Edac - 92AH7908 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header Conn, Brass, 8Pos, 1Row, 2Mm; Connector Systems Edac
92AH7908
Pin Header Conn, Brass, 8Pos, 1Row, 2Mm; Connector Systems Edac 92AH7908
PIN HEADER CONN, BRASS, 8POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:140 Series RoHS Compliant: Yes

PIN HEADER CONN, BRASS, 8POS, 1ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:140 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-140-508-415-000-ND 92AH7908
Product Name Headers, Male Pins Pin Header Conn, Brass, 8Pos, 1Row, 2Mm; Connector Systems Edac
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole, Right Angle
Voltage Rating 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1574-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A50016-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10207202AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 72 #
View Details
3 suppliers
HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details