EDAC, Inc. Connector Housing, Rcpt, 7Pos, 2Mm; Product Range Edac 140-507-210-011

Description
CONNECTOR HOUSING, RCPT, 7POS, 2MM; Product Range:140 Series; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:2mm; For Use With:EDAC 140 Series 140-941-290 Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 7POS, 2MM; Product Range:140 Series; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:2mm; For Use With:EDAC 140 Series 140-941-290 Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 7Pos, 2Mm; Product Range Edac - 92AH7900 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 7Pos, 2Mm; Product Range Edac
92AH7900
Connector Housing, Rcpt, 7Pos, 2Mm; Product Range Edac 92AH7900
CONNECTOR HOUSING, RCPT, 7POS, 2MM; Product Range:140 Series; Gender:Receptacle; No. of Positions:7Positions ; Pitch Spacing:2mm; For Use With:EDAC 140 Series 140-941-290 Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 7POS, 2MM; Product Range:140 Series; Gender:Receptacle; No. of Positions:7Positions; Pitch Spacing:2mm; For Use With:EDAC 140 Series 140-941-290 Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92AH7900
Product Name Connector Housing, Rcpt, 7Pos, 2Mm; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details