EDAC, Inc. Headers, Male Pins 140-506-417-060

Description
"Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 151-140-506-417-060DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
151-140-506-417-060DKR-ND
Headers, Male Pins 151-140-506-417-060DKR-ND
"Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - 151-140-506-417-060TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
151-140-506-417-060TR-ND
Headers, Male Pins 151-140-506-417-060TR-ND
"Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - 151-140-506-417-060CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
151-140-506-417-060CT-ND
Headers, Male Pins 151-140-506-417-060CT-ND
"Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)"

Buy Now Datasheet
Pin Header Conn, Brass, 6Pos, 1Row, 2Mm; Connector Systems Edac - 92AH7899 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header Conn, Brass, 6Pos, 1Row, 2Mm; Connector Systems Edac
92AH7899
Pin Header Conn, Brass, 6Pos, 1Row, 2Mm; Connector Systems Edac 92AH7899
PIN HEADER CONN, BRASS, 6POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:140 Series RoHS Compliant: Yes

PIN HEADER CONN, BRASS, 6POS, 1ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:140 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-140-506-417-060DKR-ND 92AH7899
Product Name Headers, Male Pins Pin Header Conn, Brass, 6Pos, 1Row, 2Mm; Connector Systems Edac
Connector Type Header Connector; Header Wire to Board Connector
Mounting Surface Mount, Right Angle
Voltage Rating 100 volts
Unlock Full Specs
to access all available technical data