The Pin Header Connector, part number 92AH7885, features a 2.00mm contact spacing and is designed for wire-to-board applications. It accommodates a PCB thickness of 1.2mm to 1.6mm and has a low-profile insulator body measuring 4.7mm in width and 6.1mm in height. The connector is made from brass with tin plating for the male header contacts, ensuring reliable electrical performance. It supports a current rating of 2 amps and a voltage rating of 100 V, with an initial contact resistance of 10 milliohms maximum. The operating temperature range is from -40°C to +105°C, making it suitable for various environments. This connector is compatible with wire sizes AWG #30 to #24 and is designed for high-density connections on PCBs.
"Connector Header Surface Mount, Right Angle 4 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 4 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 4 position 0.079"" (2.00mm)"
PIN HEADER CONN, BRASS, 4POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-140-504-417-060CT-ND | 92AH7885 |
| Product Name | Headers, Male Pins | Pin Header Conn, Brass, 4Pos, 1Row, 2Mm; Connector Systems Edac |
| Connector Type | Header Connector; Header | Wire to Board Connector |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 100 volts |