EDAC, Inc. PCB Headers 140-504-415-001

Description
EDAC 140-504-415-001 PCB Header
Request a Quote Datasheet
Description
EDAC 140-504-415-001 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2388319 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2388319
PCB Headers 2388319
EDAC 140-504-415-001 PCB Header

EDAC 140-504-415-001 PCB Header

Supplier's Site
PCB Headers - 2388317 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2388317
PCB Headers 2388317
EDAC 140-504-415-001 PCB Header

EDAC 140-504-415-001 PCB Header

Supplier's Site
Headers, Male Pins - 151-140-504-415-001-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
151-140-504-415-001-ND
Headers, Male Pins 151-140-504-415-001-ND
"Connector Header Through Hole 4 position 0.079"" (2.00mm)"

"Connector Header Through Hole 4 position 0.079"" (2.00mm)"

Buy Now Datasheet
Pin Header Conn, Brass, 4Pos, 1Row, 2Mm; Connector Systems Edac - 92AH7881 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header Conn, Brass, 4Pos, 1Row, 2Mm; Connector Systems Edac
92AH7881
Pin Header Conn, Brass, 4Pos, 1Row, 2Mm; Connector Systems Edac 92AH7881
PIN HEADER CONN, BRASS, 4POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:140 Series RoHS Compliant: Yes

PIN HEADER CONN, BRASS, 4POS, 1ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:140 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2388319 151-140-504-415-001-ND 92AH7881
Product Name PCB Headers Headers, Male Pins Pin Header Conn, Brass, 4Pos, 1Row, 2Mm; Connector Systems Edac
Geometry Straight
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details
PC Pin, Single Post Connectors - 36-1447-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers
Headers, Male Pins - A28631-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCS-FYG-S-01 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details