"Connector Header Through Hole, Right Angle 4 position 0.079"" (2.00mm)"
PIN HEADER CONN, BRASS, 4POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-140-504-415-000-ND | 2388315 | 92AH7880 |
| Product Name | Headers, Male Pins | PCB Headers | Pin Header Conn, Brass, 4Pos, 1Row, 2Mm; Connector Systems Edac |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | ||
| Voltage Rating | 100 volts | ||
| Current Rating | 2.0 amps |