"Connector Header Through Hole 3 position 0.079"" (2.00mm)"
PIN HEADER CONN, BRASS, 3POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2388307 | 151-140-503-415-001-ND | 92AH7874 |
| Product Name | PCB Headers | Headers, Male Pins | Pin Header Conn, Brass, 3Pos, 1Row, 2Mm; Connector Systems Edac |
| Geometry | Straight | ||
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole | ||
| Voltage Rating | 100 volts |