EDAC, Inc. Connector Housing, Rcpt, 3Pos, 2Mm; Product Range Edac 140-503-210-011

Description
CONNECTOR HOUSING, RCPT, 3POS, 2MM; Product Range:140 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:EDAC 140 Series 140-941-290 Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 3POS, 2MM; Product Range:140 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:EDAC 140 Series 140-941-290 Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 3Pos, 2Mm; Product Range Edac - 92AH7872 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 3Pos, 2Mm; Product Range Edac
92AH7872
Connector Housing, Rcpt, 3Pos, 2Mm; Product Range Edac 92AH7872
CONNECTOR HOUSING, RCPT, 3POS, 2MM; Product Range:140 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:EDAC 140 Series 140-941-290 Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 3POS, 2MM; Product Range:140 Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:2mm; For Use With:EDAC 140 Series 140-941-290 Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92AH7872
Product Name Connector Housing, Rcpt, 3Pos, 2Mm; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

1.58
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 40.13 mm (1.58 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details