EDAC, Inc. PCB Headers 140-502-417-060

Description
EDAC 140-502-417-060 PCB Header
Request a Quote Datasheet
Description
EDAC 140-502-417-060 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2388301P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2388301P
PCB Headers 2388301P
EDAC 140-502-417-060 PCB Header

EDAC 140-502-417-060 PCB Header

Supplier's Site
PCB Headers - 2388300 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2388300
PCB Headers 2388300
EDAC 140-502-417-060 PCB Header

EDAC 140-502-417-060 PCB Header

Supplier's Site
Headers, Male Pins - 151-140-502-417-060CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
151-140-502-417-060CT-ND
Headers, Male Pins 151-140-502-417-060CT-ND
"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - 151-140-502-417-060DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
151-140-502-417-060DKR-ND
Headers, Male Pins 151-140-502-417-060DKR-ND
"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - 151-140-502-417-060TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
151-140-502-417-060TR-ND
Headers, Male Pins 151-140-502-417-060TR-ND
"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"

"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"

Buy Now Datasheet
Pin Header Conn, Brass, 2Pos, 1Row, 2Mm; Connector Systems Edac - 92AH7871 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header Conn, Brass, 2Pos, 1Row, 2Mm; Connector Systems Edac
92AH7871
Pin Header Conn, Brass, 2Pos, 1Row, 2Mm; Connector Systems Edac 92AH7871
PIN HEADER CONN, BRASS, 2POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:140 Series RoHS Compliant: Yes

PIN HEADER CONN, BRASS, 2POS, 1ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:140 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2388301P 151-140-502-417-060CT-ND 92AH7871
Product Name PCB Headers Headers, Male Pins Pin Header Conn, Brass, 2Pos, 1Row, 2Mm; Connector Systems Edac
Geometry Right Angle
Connector Type Header Connector; Header Wire to Board Connector
Mounting Surface Mount, Right Angle
Voltage Rating 100 volts
Unlock Full Specs
to access all available technical data